Amphenol Industrial Specialized Connectors SLPHPM06BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM06BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM06BSB1-ND
Specialized Connectors 965-SLPHPM06BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Buy Now Datasheet
EV Connectors - 2493094 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2493094
EV Connectors 2493094
Amphenol Industrial SLPHPM06BSB1

Amphenol Industrial SLPHPM06BSB1

Supplier's Site
EV Connectors - 2493095 - RS Components, Ltd.
Corby, Northants, United Kingdom
EV Connectors
2493095
EV Connectors 2493095
Amphenol Industrial SLPHPM06BSB1

Amphenol Industrial SLPHPM06BSB1

Supplier's Site
Specialized Connectors - SLPHPM06BSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPM06BSB1
Specialized Connectors SLPHPM06BSB1
3.6MM SURLOK PLUS, PLUG, RIGHT A

3.6MM SURLOK PLUS, PLUG, RIGHT A

Supplier's Site Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6294 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6294
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6294
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM06BSB1-ND 2493094 SLPHPM06BSB1 95AJ6294
Product Name Specialized Connectors EV Connectors Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 10 AWG 10 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details