Amphenol Industrial Specialized Connectors SLPHPM06BNR1

Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM06BNR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM06BNR1-ND
Specialized Connectors 965-SLPHPM06BNR1-ND
Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Buy Now Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6292 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6292
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6292
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM06BNR1-ND 95AJ6292
Product Name Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 10 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details