Amphenol Industrial Specialized Connectors SLPHPM06BNB2

Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM06BNB2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM06BNB2-ND
Specialized Connectors 965-SLPHPM06BNB2-ND
Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Buy Now Datasheet
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial - 95AJ6289 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
95AJ6289
Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial 95AJ6289
PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, R/A PLUG, 70A, 1.5KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM06BNB2-ND 95AJ6289
Product Name Specialized Connectors Pwr Conn, R/a Plug, 70A, 1.5Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 10 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers