Amphenol Industrial Specialized Connectors SLPHPM06BNB1

Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 10 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPM06BNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPM06BNB1-ND
Specialized Connectors 965-SLPHPM06BNB1-ND
Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Terminal Male, Pin (Plug) Connector Crimp 10 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, 70A, 1.5Kv; Product Range Amphenol Industrial - 95AJ6288 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, 70A, 1.5Kv; Product Range Amphenol Industrial
95AJ6288
High Pwr Conn, R/a Plug, 70A, 1.5Kv; Product Range Amphenol Industrial 95AJ6288
HIGH PWR CONN, R/A PLUG, 70A, 1.5KV; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, 70A, 1.5KV; Product Range:SurLok Plus SLP Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPM06BNB1-ND 95AJ6288
Product Name Specialized Connectors High Pwr Conn, R/a Plug, 70A, 1.5Kv; Product Range Amphenol Industrial
Contact Size (AWG) 10 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details