Amphenol Industrial Specialized Connectors SLPHPC95BNO2

Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPC95BNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPC95BNO2-ND
Specialized Connectors 965-SLPHPC95BNO2-ND
Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 350A/org; Product Range Amphenol Industrial - 30AK8279 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 350A/org; Product Range Amphenol Industrial
30AK8279
High Pwr Conn, R/a Plug, Crimp, 350A/org; Product Range Amphenol Industrial 30AK8279
HIGH PWR CONN, R/A PLUG, CRIMP, 350A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 350A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHPC95BNO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPC95BNO2
Specialized Connectors SLPHPC95BNO2
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPC95BNO2-ND 30AK8279 SLPHPC95BNO2
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 350A/org; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 3 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers