Amphenol Industrial Specialized Connectors SLPHPC70BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPC70BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPC70BSB1-ND
Specialized Connectors 965-SLPHPC70BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 350A/blk; Product Range Amphenol Industrial - 30AK8270 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 350A/blk; Product Range Amphenol Industrial
30AK8270
High Pwr Conn, R/a Plug, Crimp, 350A/blk; Product Range Amphenol Industrial 30AK8270
HIGH PWR CONN, R/A PLUG, CRIMP, 350A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 350A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHPC70BSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPC70BSB1
Specialized Connectors SLPHPC70BSB1
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPC70BSB1-ND 30AK8270 SLPHPC70BSB1
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 350A/blk; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details