Amphenol Industrial Specialized Connectors SLPHPB50BSO2

Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote
Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Power Connector, Right Angle Plug, Crimp, 200A from the SurLok Plus Series by Amphenol Industrial is designed for high-performance applications requiring robust electrical connections. It has a voltage rating of 1.5kVDC and a current rating of 200A, making it suitable for demanding environments. The connector features a cable mount design and utilizes crimp termination for secure connections. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications in industrial settings where reliability and high power handling are critical.

Datasheet Summary
Powered by GS/AI

The High Power Connector, Right Angle Plug, Crimp, 200A from the SurLok Plus Series by Amphenol Industrial is designed for high-performance applications requiring robust electrical connections. It has a voltage rating of 1.5kVDC and a current rating of 200A, making it suitable for demanding environments. The connector features a cable mount design and utilizes crimp termination for secure connections. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for applications in industrial settings where reliability and high power handling are critical.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPB50BSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPB50BSO2-ND
Specialized Connectors 965-SLPHPB50BSO2-ND
Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial - 30AK8261 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial
30AK8261
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial 30AK8261
HIGH PWR CONN, R/A PLUG, CRIMP, 200A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 200A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPB50BSO2-ND 30AK8261
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data