Amphenol Industrial Specialized Connectors SLPHPB50BNO2

Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPB50BNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPB50BNO2-ND
Specialized Connectors 965-SLPHPB50BNO2-ND
Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial - 30AK8255 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial
30AK8255
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial 30AK8255
HIGH PWR CONN, R/A PLUG, CRIMP, 200A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 200A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHPB50BNO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPB50BNO2
Specialized Connectors SLPHPB50BNO2
SURLOK PLUS, 8.0MM, 1500V DC, RI

SURLOK PLUS, 8.0MM, 1500V DC, RI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPB50BNO2-ND 30AK8255 SLPHPB50BNO2
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 1 AWG 1 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data