Amphenol Industrial Specialized Connectors SLPHPB50BNO1

Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPB50BNO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPB50BNO1-ND
Specialized Connectors 965-SLPHPB50BNO1-ND
Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial - 30AK8254 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial
30AK8254
High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial 30AK8254
HIGH PWR CONN, R/A PLUG, CRIMP, 200A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 200A/ORG; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHPB50BNO1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPB50BNO1
Specialized Connectors SLPHPB50BNO1
SURLOK PLUS, 8.0MM, 1500V DC, RI

SURLOK PLUS, 8.0MM, 1500V DC, RI

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPB50BNO1-ND 30AK8254 SLPHPB50BNO1
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 200A/org; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 1 AWG 1 AWG
Gender Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details