Amphenol Industrial Specialized Connectors SLPHIRMTPNR1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMTPNR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMTPNR1-ND
Specialized Connectors 965-SLPHIRMTPNR1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial - 95AJ6280 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial
95AJ6280
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial 95AJ6280
PWR CONN, RCPT, 70A, 1.5KV, SCREW; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

PWR CONN, RCPT, 70A, 1.5KV, SCREW; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMTPNR1-ND 95AJ6280
Product Name Specialized Connectors Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50019-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details