Amphenol Industrial Specialized Connectors SLPHIRMTPNO1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMTPNO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMTPNO1-ND
Specialized Connectors 965-SLPHIRMTPNO1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial - 95AJ6278 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial
95AJ6278
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial 95AJ6278
PWR CONN, RCPT, 70A, 1.5KV, SCREW; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

PWR CONN, RCPT, 70A, 1.5KV, SCREW; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMTPNO1-ND 95AJ6278
Product Name Specialized Connectors Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
“N” Female to Double Banana Plug, Adapter - 9414 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details