Amphenol Industrial Specialized Connectors SLPHIRMTPNB1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMTPNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMTPNB1-ND
Specialized Connectors 965-SLPHIRMTPNB1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial - 95AJ6276 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial
95AJ6276
Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial 95AJ6276
PWR CONN, RCPT, 70A, 1.5KV, SCREW; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

PWR CONN, RCPT, 70A, 1.5KV, SCREW; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMTPNB1-ND 95AJ6276
Product Name Specialized Connectors Pwr Conn, Rcpt, 70A, 1.5Kv, Screw; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data