Terminal Female, Receptacle (Socket) Connector Busbar
Amphenol Industrial SLPHIRMBPSR2
Amphenol Industrial SLPHIRMBPSR2
3.6MM SURLOK PLUS, RECEPTACLE, P
PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPHIRMBPSR2-ND | 2493092 | SLPHIRMBPSR2 | 95AJ6275 |
| Product Name | Specialized Connectors | EV Connectors | Specialized Connectors | Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Termination | Busbar | Busbar Screw | ||
| Coupling | Female, Receptacle (Socket) |