Amphenol Industrial SLPHIRMBPSO2
Amphenol Industrial SLPHIRMBPSO2
Terminal Female, Receptacle (Socket) Connector Busbar
PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
3.6MM SURLOK PLUS, RECEPTACLE, P
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2493087 | 965-SLPHIRMBPSO2-ND | 95AJ6273 | SLPHIRMBPSO2 |
| Product Name | EV Connectors | Specialized Connectors | Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial | Specialized Connectors |
| Voltage Rating | 1500 volts | 1500 volts | ||
| Connector Type | USB | |||
| Termination | Busbar Screw | Busbar |