Terminal Female, Receptacle (Socket) Connector Busbar
3.6MM SURLOK PLUS, RECEPTACLE, P
PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPHIRMBPSB2-ND | SLPHIRMBPSB2 | 95AJ6271 |
| Product Name | Specialized Connectors | Specialized Connectors | Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial |
| Termination | Busbar | Busbar Screw | |
| Coupling | Female, Receptacle (Socket) | ||
| Connector Type | USB |