Amphenol Industrial Specialized Connectors SLPHIRMBPNR2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMBPNR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMBPNR2-ND
Specialized Connectors 965-SLPHIRMBPNR2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial - 95AJ6269 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial
95AJ6269
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial 95AJ6269
PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRMBPNR2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRMBPNR2
Specialized Connectors SLPHIRMBPNR2
3.6MM SURLOK PLUS, RECEPTACLE, P

3.6MM SURLOK PLUS, RECEPTACLE, P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMBPNR2-ND 95AJ6269 SLPHIRMBPNR2
Product Name Specialized Connectors Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial Specialized Connectors
Connector Type USB
Termination Busbar Screw Busbar
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
USB - 61729-0120RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details