Amphenol Industrial Specialized Connectors SLPHIRMBPNO2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMBPNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMBPNO2-ND
Specialized Connectors 965-SLPHIRMBPNO2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Specialized Connectors - SLPHIRMBPNO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRMBPNO2
Specialized Connectors SLPHIRMBPNO2
3.6MM SURLOK PLUS, RECEPTACLE, P

3.6MM SURLOK PLUS, RECEPTACLE, P

Supplier's Site Datasheet
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial - 95AJ6267 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial
95AJ6267
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial 95AJ6267
PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMBPNO2-ND SLPHIRMBPNO2 95AJ6267
Product Name Specialized Connectors Specialized Connectors Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial
Termination Busbar Busbar Screw
Coupling Female, Receptacle (Socket)
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details