Amphenol Industrial Specialized Connectors SLPHIRMBPNO1

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol Industrial SurLok Plus,Ñ¢ receptacle connector, part number 95AJ6266, is designed for high-reliability applications requiring robust power connections. It has a current rating of 70A and a voltage rating of 1.5kVDC, making it suitable for demanding environments. The connector features a busbar screw termination type, facilitating secure and efficient connections. It is intended for panel mounting, ensuring ease of installation in various industrial settings. Additionally, the product is RoHS compliant, aligning with environmental standards. This connector is ideal for applications in sectors such as rail, automotive, and power generation, where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Amphenol Industrial SurLok Plus,Ñ¢ receptacle connector, part number 95AJ6266, is designed for high-reliability applications requiring robust power connections. It has a current rating of 70A and a voltage rating of 1.5kVDC, making it suitable for demanding environments. The connector features a busbar screw termination type, facilitating secure and efficient connections. It is intended for panel mounting, ensuring ease of installation in various industrial settings. Additionally, the product is RoHS compliant, aligning with environmental standards. This connector is ideal for applications in sectors such as rail, automotive, and power generation, where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMBPNO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMBPNO1-ND
Specialized Connectors 965-SLPHIRMBPNO1-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial - 95AJ6266 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial
95AJ6266
Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial 95AJ6266
PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

PWR CONN, RCPT, 70A, 1.5KV, BUSBAR; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRMBPNO1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRMBPNO1
Specialized Connectors SLPHIRMBPNO1
3.6MM SURLOK PLUS, RECEPTACLE, P

3.6MM SURLOK PLUS, RECEPTACLE, P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMBPNO1-ND 95AJ6266 SLPHIRMBPNO1
Product Name Specialized Connectors Pwr Conn, Rcpt, 70A, 1.5Kv, Busbar; Product Range Amphenol Industrial Specialized Connectors
Connector Type USB
Termination Busbar Screw Busbar
Mounting Panel Mount
Unlock Full Specs
to access all available technical data