Amphenol Industrial Specialized Connectors SLPHIRMBPNB1

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Power Connector, Receptacle, 70A, 1.5kV, Panel from the SurLok Plus,Ñ¢ Series by Amphenol Industrial is designed for high reliability in demanding industrial applications. It features a voltage rating of 1.5kV DC and a current rating of 70A, making it suitable for various power distribution needs. The connector is intended for panel mounting and utilizes a busbar screw termination type for secure connections. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking robust interconnection solutions in sectors such as rail, automotive, and heavy equipment.

Datasheet Summary
Powered by GS/AI

The High Power Connector, Receptacle, 70A, 1.5kV, Panel from the SurLok Plus,Ñ¢ Series by Amphenol Industrial is designed for high reliability in demanding industrial applications. It features a voltage rating of 1.5kV DC and a current rating of 70A, making it suitable for various power distribution needs. The connector is intended for panel mounting and utilizes a busbar screw termination type for secure connections. Additionally, it is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking robust interconnection solutions in sectors such as rail, automotive, and heavy equipment.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMBPNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMBPNB1-ND
Specialized Connectors 965-SLPHIRMBPNB1-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Specialized Connectors - SLPHIRMBPNB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRMBPNB1
Specialized Connectors SLPHIRMBPNB1
3.6MM SURLOK PLUS, RECEPTACLE, P

3.6MM SURLOK PLUS, RECEPTACLE, P

Supplier's Site Datasheet
High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial - 95AJ6264 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial
95AJ6264
High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial 95AJ6264
HIGH PWR CONN, RCPT, 70A, 1.5KV, PANEL; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, 70A, 1.5KV, PANEL; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMBPNB1-ND SLPHIRMBPNB1 95AJ6264
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial
Termination Busbar Busbar Screw
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details