Amphenol Industrial Specialized Connectors SLPHIRCTPSO2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCTPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCTPSO2-ND
Specialized Connectors 965-SLPHIRCTPSO2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial - 30AK8237 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial
30AK8237
High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial 30AK8237
HIGH PWR CONN, RCPT, THREADED, 350A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 350A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCTPSO2-ND 30AK8237
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - SALE-8927 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details