Terminal Female, Receptacle (Socket) Connector Screw
SURLOK PLUS, 10.3MM, 1500V DC, R
HIGH PWR CONN, RCPT, THREADED, 350A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPHIRCTPSO1-ND | SLPHIRCTPSO1 | 30AK8236 |
| Product Name | Specialized Connectors | Specialized Connectors | High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial |
| Termination | Screw | Screw |