Amphenol Industrial Specialized Connectors SLPHIRCTPSB1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCTPSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCTPSB1-ND
Specialized Connectors 965-SLPHIRCTPSB1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial - 30AK8234 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial
30AK8234
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial 30AK8234
HIGH PWR CONN, RCPT, THREADED, 350A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 350A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCTPSB1-ND 30AK8234
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details