Amphenol Industrial Specialized Connectors SLPHIRCTPNO2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCTPNO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCTPNO2-ND
Specialized Connectors 965-SLPHIRCTPNO2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Specialized Connectors - SLPHIRCTPNO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRCTPNO2
Specialized Connectors SLPHIRCTPNO2
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site
High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial - 30AK8231 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial
30AK8231
High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial 30AK8231
HIGH PWR CONN, RCPT, THREADED, 350A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 350A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCTPNO2-ND SLPHIRCTPNO2 30AK8231
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, Rcpt, Threaded, 350A, Org; Product Range Amphenol Industrial
Termination Screw Screw
Unlock Full Specs
to access all available technical data