Amphenol Industrial Specialized Connectors SLPHIRCTPNB2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCTPNB2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCTPNB2-ND
Specialized Connectors 965-SLPHIRCTPNB2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial - 30AK8229 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial
30AK8229
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial 30AK8229
HIGH PWR CONN, RCPT, THREADED, 350A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 350A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCTPNB2-ND 30AK8229
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - TE-A-185292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
E-Z-Flex 0.080″ Pin Socket to 0.051″ Pin, Adapter - 9480 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details