Amphenol Industrial Specialized Connectors SLPHIRCBPSR2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCBPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCBPSR2-ND
Specialized Connectors 965-SLPHIRCBPSR2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial - 30AK8227 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial
30AK8227
High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial 30AK8227
HIGH PWR CONN, RCPT, BUSBAR, 350A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, BUSBAR, 350A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRCBPSR2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRCBPSR2
Specialized Connectors SLPHIRCBPSR2
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCBPSR2-ND 30AK8227 SLPHIRCBPSR2
Product Name Specialized Connectors High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial Specialized Connectors
Connector Type USB
Termination Busbar Screw Busbar
Mounting Panel Mount
Unlock Full Specs
to access all available technical data