Amphenol Industrial Specialized Connectors SLPHIRCBPSB1

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCBPSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCBPSB1-ND
Specialized Connectors 965-SLPHIRCBPSB1-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
Specialized Connectors - SLPHIRCBPSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRCBPSB1
Specialized Connectors SLPHIRCBPSB1
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site
High Pwr Conn, Rcpt, Busbar, 350A, Black; Product Range Amphenol Industrial - 30AK8222 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Busbar, 350A, Black; Product Range Amphenol Industrial
30AK8222
High Pwr Conn, Rcpt, Busbar, 350A, Black; Product Range Amphenol Industrial 30AK8222
HIGH PWR CONN, RCPT, BUSBAR, 350A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, BUSBAR, 350A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCBPSB1-ND SLPHIRCBPSB1 30AK8222
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, Rcpt, Busbar, 350A, Black; Product Range Amphenol Industrial
Termination Busbar Busbar Screw
Coupling Female, Receptacle (Socket)
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details