Amphenol Industrial Specialized Connectors SLPHIRCBPNR2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCBPNR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCBPNR2-ND
Specialized Connectors 965-SLPHIRCBPNR2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial - 30AK8221 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial
30AK8221
High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial 30AK8221
HIGH PWR CONN, RCPT, BUSBAR, 350A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, BUSBAR, 350A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCBPNR2-ND 30AK8221
Product Name Specialized Connectors High Pwr Conn, Rcpt, Busbar, 350A, Red; Product Range Amphenol Industrial
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details