Amphenol Industrial Specialized Connectors SLPHIRBTPSR2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBTPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBTPSR2-ND
Specialized Connectors 965-SLPHIRBTPSR2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 200A, Red; Product Range Amphenol Industrial - 30AK8215 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 200A, Red; Product Range Amphenol Industrial
30AK8215
High Pwr Conn, Rcpt, Threaded, 200A, Red; Product Range Amphenol Industrial 30AK8215
HIGH PWR CONN, RCPT, THREADED, 200A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 200A, RED; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBTPSR2-ND 30AK8215
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 200A, Red; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data