Amphenol Industrial Specialized Connectors SLPHIRBTPSO2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBTPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBTPSO2-ND
Specialized Connectors 965-SLPHIRBTPSO2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial - 30AK8213 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial
30AK8213
High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial 30AK8213
HIGH PWR CONN, RCPT, THREADED, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRBTPSO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRBTPSO2
Specialized Connectors SLPHIRBTPSO2
SURLOK PLUS, 8.0MM, 1500V DC, RE

SURLOK PLUS, 8.0MM, 1500V DC, RE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBTPSO2-ND 30AK8213 SLPHIRBTPSO2
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial Specialized Connectors
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

SATA 7P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details