Amphenol Industrial Specialized Connectors SLPHIRBTPSO1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBTPSO1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBTPSO1-ND
Specialized Connectors 965-SLPHIRBTPSO1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial - 30AK8212 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial
30AK8212
High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial 30AK8212
HIGH PWR CONN, RCPT, THREADED, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBTPSO1-ND 30AK8212
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 200A, Org; Product Range Amphenol Industrial
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9306RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details