Terminal Female, Receptacle (Socket) Connector Screw
HIGH PWR CONN, RCPT, THREADED, 200A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPHIRBTPSB1-ND | 30AK8210 |
| Product Name | Specialized Connectors | High Pwr Conn, Rcpt, Threaded, 200A, Blk; Product Range Amphenol Industrial |
| Termination | Screw |