Amphenol Industrial Specialized Connectors SLPHIRBTPNB1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBTPNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBTPNB1-ND
Specialized Connectors 965-SLPHIRBTPNB1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
High Pwr Conn, Rcpt, Threaded, 200A, Blk; Product Range Amphenol Industrial - 30AK8204 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 200A, Blk; Product Range Amphenol Industrial
30AK8204
High Pwr Conn, Rcpt, Threaded, 200A, Blk; Product Range Amphenol Industrial 30AK8204
HIGH PWR CONN, RCPT, THREADED, 200A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 200A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRBTPNB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRBTPNB1
Specialized Connectors SLPHIRBTPNB1
SURLOK PLUS, 8.0MM, 1500V DC, RE

SURLOK PLUS, 8.0MM, 1500V DC, RE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBTPNB1-ND 30AK8204 SLPHIRBTPNB1
Product Name Specialized Connectors High Pwr Conn, Rcpt, Threaded, 200A, Blk; Product Range Amphenol Industrial Specialized Connectors
Termination Screw Screw
Unlock Full Specs
to access all available technical data