Amphenol Industrial Specialized Connectors SLPHIRBBPSO2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBBPSO2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBBPSO2-ND
Specialized Connectors 965-SLPHIRBBPSO2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
High Pwr Conn, Rcpt, Busbar, 200A, Org; Product Range Amphenol Industrial - 30AK8201 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Busbar, 200A, Org; Product Range Amphenol Industrial
30AK8201
High Pwr Conn, Rcpt, Busbar, 200A, Org; Product Range Amphenol Industrial 30AK8201
HIGH PWR CONN, RCPT, BUSBAR, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, BUSBAR, 200A, ORG; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRBBPSO2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRBBPSO2
Specialized Connectors SLPHIRBBPSO2
SURLOK PLUS, 8.0MM, 1500V DC, RE

SURLOK PLUS, 8.0MM, 1500V DC, RE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBBPSO2-ND 30AK8201 SLPHIRBBPSO2
Product Name Specialized Connectors High Pwr Conn, Rcpt, Busbar, 200A, Org; Product Range Amphenol Industrial Specialized Connectors
Connector Type USB
Termination Busbar Screw Busbar
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Mini Receptacle - 888N-M4AFE1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details