Amphenol Industrial Specialized Connectors SLPHIRBBPSB1

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Power Connector, Receptacle, Busbar, 200A, Black, part of the SurLok Plus Series by Amphenol Industrial, is designed for high-current applications with a voltage rating of 1.5kVDC. This receptacle connector features a panel mount design and utilizes a busbar screw termination type, ensuring secure connections in demanding environments. The product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. Its robust construction and high current capacity make it ideal for applications in industrial settings, including power distribution and heavy equipment.

Datasheet Summary
Powered by GS/AI

The High Power Connector, Receptacle, Busbar, 200A, Black, part of the SurLok Plus Series by Amphenol Industrial, is designed for high-current applications with a voltage rating of 1.5kVDC. This receptacle connector features a panel mount design and utilizes a busbar screw termination type, ensuring secure connections in demanding environments. The product is RoHS compliant, making it suitable for projects that require adherence to environmental regulations. Its robust construction and high current capacity make it ideal for applications in industrial settings, including power distribution and heavy equipment.

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBBPSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBBPSB1-ND
Specialized Connectors 965-SLPHIRBBPSB1-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial - 30AK8198 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial
30AK8198
High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial 30AK8198
HIGH PWR CONN, RCPT, BUSBAR, 200A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, BUSBAR, 200A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBBPSB1-ND 30AK8198
Product Name Specialized Connectors High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL2L2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Contacts - 113358P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers