Amphenol Industrial Specialized Connectors SLPHIRBBPNB2

Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Busbar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRBBPNB2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRBBPNB2-ND
Specialized Connectors 965-SLPHIRBBPNB2-ND
Terminal Female, Receptacle (Socket) Connector Busbar

Terminal Female, Receptacle (Socket) Connector Busbar

Buy Now Datasheet
High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial - 30AK8193 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial
30AK8193
High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial 30AK8193
HIGH PWR CONN, RCPT, BUSBAR, 200A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, BUSBAR, 200A, BLACK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Panel Mount; Contact Termination Type:Busbar Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPHIRBBPNB2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRBBPNB2
Specialized Connectors SLPHIRBBPNB2
SURLOK PLUS, 8.0MM, 1500V DC, RE

SURLOK PLUS, 8.0MM, 1500V DC, RE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRBBPNB2-ND 30AK8193 SLPHIRBBPNB2
Product Name Specialized Connectors High Pwr Conn, Rcpt, Busbar, 200A, Black; Product Range Amphenol Industrial Specialized Connectors
Connector Type USB
Termination Busbar Screw Busbar
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details