Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG
PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
SURLOK PLUS, 8.0MM, 1000V DC, IN
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPCRB50BSB3-ND | 95AJ6259 | SLPCRB50BSB3 |
| Product Name | Specialized Connectors | Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 1 AWG | 1 AWG | |
| Termination | Crimp | Crimp | |
| Mounting | Cable Mount |