Amphenol Industrial Specialized Connectors SLPCRB50BNO3

Description
Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRB50BNO3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRB50BNO3-ND
Specialized Connectors 965-SLPCRB50BNO3-ND
Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6255 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6255
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6255
PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRB50BNO3-ND 95AJ6255
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - X221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Banana Socket - 9210 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details