Amphenol Industrial Specialized Connectors SLPCRB50BNO0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRB50BNO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRB50BNO0-ND
Specialized Connectors 965-SLPCRB50BNO0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 1 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6254 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6254
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6254
PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRB50BNO0-ND 95AJ6254
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male, RG58C/U - 8901 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details