Amphenol Industrial Specialized Connectors SLPCRB35BSR0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRB35BSR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRB35BSR0-ND
Specialized Connectors 965-SLPCRB35BSR0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6250 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6250
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6250
PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRB35BSR0-ND 95AJ6250
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details