Amphenol Industrial Specialized Connectors SLPCRB35BSO0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRB35BSO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRB35BSO0-ND
Specialized Connectors 965-SLPCRB35BSO0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
High Pwr Conn, Rcpt, 200A, 1Kv, Cable; Product Range Amphenol Industrial - 95AJ6248 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, 200A, 1Kv, Cable; Product Range Amphenol Industrial
95AJ6248
High Pwr Conn, Rcpt, 200A, 1Kv, Cable; Product Range Amphenol Industrial 95AJ6248
HIGH PWR CONN, RCPT, 200A, 1KV, CABLE; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, RCPT, 200A, 1KV, CABLE; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPCRB35BSO0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPCRB35BSO0
Specialized Connectors SLPCRB35BSO0
SURLOK PLUS, 8.0MM, 1000V DC, IN

SURLOK PLUS, 8.0MM, 1000V DC, IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPCRB35BSO0-ND 95AJ6248 SLPCRB35BSO0
Product Name Specialized Connectors High Pwr Conn, Rcpt, 200A, 1Kv, Cable; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 2 AWG 2 AWG
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Bulkhead Receptacle, Female - 9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details