Amphenol Industrial Specialized Connectors SLPCRB35BNO3

Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRB35BNO3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRB35BNO3-ND
Specialized Connectors 965-SLPCRB35BNO3-ND
Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 2 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6243 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6243
Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6243
PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 200A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRB35BNO3-ND 95AJ6243
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 200A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers