Amphenol Industrial Specialized Connectors SLPCRA25BSO0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA25BSO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA25BSO0-ND
Specialized Connectors 965-SLPCRA25BSO0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6236 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6236
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6236
PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA25BSO0-ND 95AJ6236
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
XM Micro-Hook, 0.025″ Square Pin - SALE-XM25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 6.1 amps
View Details