Amphenol Industrial Specialized Connectors SLPCRA25BSB0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA25BSB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA25BSB0-ND
Specialized Connectors 965-SLPCRA25BSB0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6234 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6234
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6234
PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPCRA25BSB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPCRA25BSB0
Specialized Connectors SLPCRA25BSB0
SURLOK PLUS, 5.7MM, 1000V DC, IN

SURLOK PLUS, 5.7MM, 1000V DC, IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA25BSB0-ND 95AJ6234 SLPCRA25BSB0
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 4 AWG 4 AWG
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data