Amphenol Industrial Specialized Connectors SLPCRA25BNO0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA25BNO0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA25BNO0-ND
Specialized Connectors 965-SLPCRA25BNO0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6230 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6230
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6230
PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA25BNO0-ND 95AJ6230
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details