Amphenol Industrial Specialized Connectors SLPCRA25BNB0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA25BNB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA25BNB0-ND
Specialized Connectors 965-SLPCRA25BNB0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 4 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6228 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6228
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6228
PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Specialized Connectors - SLPCRA25BNB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPCRA25BNB0
Specialized Connectors SLPCRA25BNB0
SURLOK PLUS, 5.7MM, 1000V DC, IN

SURLOK PLUS, 5.7MM, 1000V DC, IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA25BNB0-ND 95AJ6228 SLPCRA25BNB0
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial Specialized Connectors
Contact Size (AWG) 4 AWG 4 AWG
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - NASS-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details