Amphenol Industrial Specialized Connectors SLPCRA16BSB3

Description
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA16BSB3-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA16BSB3-ND
Specialized Connectors 965-SLPCRA16BSB3-ND
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG

Buy Now Datasheet
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6223 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6223
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6223
PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA16BSB3-ND 95AJ6223
Product Name Specialized Connectors Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details