Amphenol Industrial Specialized Connectors SLPCRA16BNR0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA16BNR0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA16BNR0-ND
Specialized Connectors 965-SLPCRA16BNR0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG

Buy Now Datasheet
Specialized Connectors - SLPCRA16BNR0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPCRA16BNR0
Specialized Connectors SLPCRA16BNR0
SURLOK PLUS, 5.7MM, 1000V DC, IN

SURLOK PLUS, 5.7MM, 1000V DC, IN

Supplier's Site Datasheet
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial - 95AJ6220 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
95AJ6220
Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial 95AJ6220
PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

PWR CONN, INLINE RCPT, 120A, 1KV, CRIMP; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA16BNR0-ND SLPCRA16BNR0 95AJ6220
Product Name Specialized Connectors Specialized Connectors Pwr Conn, Inline Rcpt, 120A, 1Kv, Crimp; Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG 6 AWG
Termination Crimp Crimp
Coupling Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data