Amphenol Industrial Specialized Connectors SLPCRA16BNB0

Description
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPCRA16BNB0-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPCRA16BNB0-ND
Specialized Connectors 965-SLPCRA16BNB0-ND
Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG

Terminal Female, Receptacle (Socket) Connector Crimp 6 AWG

Buy Now Datasheet
Specialized Connectors - SLPCRA16BNB0 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPCRA16BNB0
Specialized Connectors SLPCRA16BNB0
SURLOK PLUS, 5.7MM, 1000V DC, IN

SURLOK PLUS, 5.7MM, 1000V DC, IN

Supplier's Site Datasheet
High Pwr Conn, Rcpt, 120A, 1Kv, Cable; Product Range Amphenol Industrial - 95AJ6216 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, 120A, 1Kv, Cable; Product Range Amphenol Industrial
95AJ6216
High Pwr Conn, Rcpt, 120A, 1Kv, Cable; Product Range Amphenol Industrial 95AJ6216
HIGH PWR CONN, RCPT, 120A, 1KV, CABLE; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, RCPT, 120A, 1KV, CABLE; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1kVDC; Current Rating:120A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPCRA16BNB0-ND SLPCRA16BNB0 95AJ6216
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, Rcpt, 120A, 1Kv, Cable; Product Range Amphenol Industrial
Contact Size (AWG) 6 AWG 6 AWG
Termination Crimp Crimp
Coupling Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details