Amphenol Industrial Power Entry, Plug, 120A, 1Kv, Orange; Product Range Amphenol Industrial SLP-P-A-25-B-S-O

Description
POWER ENTRY, PLUG, 120A, 1KV, ORANGE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 120A, 1KV, ORANGE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 120A, 1Kv, Orange; Product Range Amphenol Industrial - 77Y7770 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 120A, 1Kv, Orange; Product Range Amphenol Industrial
77Y7770
Power Entry, Plug, 120A, 1Kv, Orange; Product Range Amphenol Industrial 77Y7770
POWER ENTRY, PLUG, 120A, 1KV, ORANGE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, PLUG, 120A, 1KV, ORANGE; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1kV; Current Rating:120A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77Y7770
Product Name Power Entry, Plug, 120A, 1Kv, Orange; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-1178-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details