Amphenol Corporation Circular Connector Assemblies SLKD-26FGMS-GCP-227

Description
26 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-SLKD-26FGMS-GCP-227-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-SLKD-26FGMS-GCP-227-ND
Circular Connector Assemblies 1754-SLKD-26FGMS-GCP-227-ND
26 Position Circular Connector Plug, Male Pins Solder Cup

26 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 26Pos, Solder; Product Range Amphenol Ltw - 23AJ4080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 26Pos, Solder; Product Range Amphenol Ltw
23AJ4080
Circular Conn, Plug, 26Pos, Solder; Product Range Amphenol Ltw 23AJ4080
CIRCULAR CONN, PLUG, 26POS, SOLDER; Product Range:FLOS+ K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 26POS, SOLDER; Product Range:FLOS+ K Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-SLKD-26FGMS-GCP-227-ND 23AJ4080
Product Name Circular Connector Assemblies Circular Conn, Plug, 26Pos, Solder; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190304 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - ECG.2B.308.CLV-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
3 suppliers
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Connectors - 1287 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details
3 suppliers